HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches M80-7530845

Description
Double Row, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-7530845 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-7530845
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches M80-7530845
Double Row, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 8 (4+4) x 4.5mm PC Tail contacts – Gold finish on contact area and termination.
  • Locking latches – tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7530845-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7530845-ND
Headers, Male Pins M80-7530845-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-7530845 M80-7530845-ND
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data