HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches M80-7530842

Description
Double Row, 8 (4+4) x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 8 (4+4) x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-7530842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-7530842
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches M80-7530842
Double Row, 8 (4+4) x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 8 (4+4) x 4.5mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7530842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7530842-ND
Headers, Male Pins M80-7530842-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin - 12N8471 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
12N8471
4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin 12N8471
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

4+4 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7530842 M80-7530842-ND 12N8471
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins 4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28581-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A79634-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details