HARWIN 2+2 Pos. Male DIL Vertical Throughboard Conn. Latches M80-7530442

Description
Double Row, 4 (2+2) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4 (2+2) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-7530442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-7530442
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches M80-7530442
Double Row, 4 (2+2) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 4 (2+2) x 4.5mm PC Tail contacts – Gold finish on contact area, Tin finish on termination.
  • Locking latches – tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-7530442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7530442-ND
Headers, Male Pins M80-7530442-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin - 12N8469 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
12N8469
2+2 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin 12N8469
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

2+2 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-7530442 M80-7530442-ND 12N8469
Product Name 2+2 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins 2+2 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data