HARWIN Wire-Board Connector, Female 45Pos, 2Mm; No. Of Contacts Harwin M80-7084505

Description
WIRE-BOARD CONNECTOR, FEMALE 45POS, 2MM; No. of Contacts:45Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:-; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, FEMALE 45POS, 2MM; No. of Contacts:45Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:-; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 45Pos, 2Mm; No. Of Contacts Harwin - 98H4011 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 45Pos, 2Mm; No. Of Contacts Harwin
98H4011
Wire-Board Connector, Female 45Pos, 2Mm; No. Of Contacts Harwin 98H4011
WIRE-BOARD CONNECTOR, FEMALE 45POS, 2MM; No. of Contacts:45Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:-; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 45POS, 2MM; No. of Contacts:45Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:-; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H4011
Product Name Wire-Board Connector, Female 45Pos, 2Mm; No. Of Contacts Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details