HARWIN Free Hanging, Panel Mount M80-7083605

Description
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - M80-7083605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-7083605-ND
Free Hanging, Panel Mount M80-7083605-ND
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 36Pos, 2Mm; Product Range Harwin - 01J1280 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 36Pos, 2Mm; Product Range Harwin
01J1280
Wire-Board Connector, Female 36Pos, 2Mm; Product Range Harwin 01J1280
WIRE-BOARD CONNECTOR, FEMALE 36POS, 2MM; Product Range:Datamate J-Tek M80-7 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 36POS, 2MM; Product Range:Datamate J-Tek M80-7 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-7083605-ND 01J1280
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 36Pos, 2Mm; Product Range Harwin
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers