HARWIN Free Hanging, Panel Mount M80-7065105

Description
51 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Request a Quote Datasheet
Description
51 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - M80-7065105-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-7065105-ND
Free Hanging, Panel Mount M80-7065105-ND
51 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

51 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin - 61H7008 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin
61H7008
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin 61H7008
WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Connector Type:Wire to BoardRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Connector Type:Wire to BoardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-7065105-ND 61H7008
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details