HARWIN Free Hanging, Panel Mount M80-7056305

Description
63 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
63 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-1953-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1953-ND
Free Hanging, Panel Mount 952-1953-ND
63 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

63 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 63 Position, 2Mm; Product Range Harwin - 81H1849 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 63 Position, 2Mm; Product Range Harwin
81H1849
Wire-Board Connector, Female 63 Position, 2Mm; Product Range Harwin 81H1849
WIRE-BOARD CONNECTOR, FEMALE 63 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:63Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 63 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:63Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1953-ND 81H1849
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 63 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details