HARWIN Free Hanging, Panel Mount M80-7055105

Description
51 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
51 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - M80-7055105-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-7055105-ND
Free Hanging, Panel Mount M80-7055105-ND
51 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

51 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin - 65H5739 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin
65H5739
Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin 65H5739
WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80-7 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 51 POSITION, 2MM; Product Range:Datamate J-Tek M80-7 Series; No. of Contacts:51Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-7055105-ND 65H5739
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 51 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products