HARWIN Free Hanging, Panel Mount M80-7054505

Description
45 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
45 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-1952-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1952-ND
Free Hanging, Panel Mount 952-1952-ND
45 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

45 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 45 Position, 2Mm; Product Range Harwin - 54H1174 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 45 Position, 2Mm; Product Range Harwin
54H1174
Wire-Board Connector, Female 45 Position, 2Mm; Product Range Harwin 54H1174
WIRE-BOARD CONNECTOR, FEMALE 45 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:45Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 45 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:45Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1952-ND 54H1174
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 45 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details