HARWIN Free Hanging, Panel Mount M80-7053605

Description
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-1939-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1939-ND
Free Hanging, Panel Mount 952-1939-ND
36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

36 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 36 Position, 2Mm; Product Range Harwin - 81H1848 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 36 Position, 2Mm; Product Range Harwin
81H1848
Wire-Board Connector, Female 36 Position, 2Mm; Product Range Harwin 81H1848
WIRE-BOARD CONNECTOR, FEMALE 36 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 36 POSITION, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:3 Row; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1939-ND 81H1848
Product Name Free Hanging, Panel Mount Wire-Board Connector, Female 36 Position, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers