HARWIN Free Hanging, Panel Mount M80-7052705

Description
27 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet
Description
27 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 952-1908-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1908-ND
Free Hanging, Panel Mount 952-1908-ND
27 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

27 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector, Rcpt, 27Pos, 2Row, 2Mm; Product Range Harwin - 56AC6244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 27Pos, 2Row, 2Mm; Product Range Harwin
56AC6244
Connector, Rcpt, 27Pos, 2Row, 2Mm; Product Range Harwin 56AC6244
CONNECTOR, RCPT, 27POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:27Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 27POS, 2ROW, 2MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:27Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1908-ND 56AC6244
Product Name Free Hanging, Panel Mount Connector, Rcpt, 27Pos, 2Row, 2Mm; Product Range Harwin
Mounting Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers