HARWIN Headers, Receptacles, Female Sockets M80-7045105

Description
"51 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"51 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-2387-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2387-ND
Headers, Receptacles, Female Sockets 952-2387-ND
"51 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"51 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-7045105
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-7045105
CONN RCPT 51POS 0.079 GOLD PCB

CONN RCPT 51POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 51 Position, 3Row; Connector Systems Harwin - 81H1843 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 51 Position, 3Row; Connector Systems Harwin
81H1843
Board-Board Connector Receptacle, 51 Position, 3Row; Connector Systems Harwin 81H1843
BOARD-BOARD CONNECTOR RECEPTACLE, 51 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 51 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-2387-ND M80-7045105 81H1843
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 51 Position, 3Row; Connector Systems Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data