HARWIN Headers, Male Pins M80-7032722

Description
"Connector Header Through Hole, Right Angle 27 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 27 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - M80-7032722-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7032722-ND
Headers, Male Pins M80-7032722-ND
"Connector Header Through Hole, Right Angle 27 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 27 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire To Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin - 56K2567 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin
56K2567
Wire To Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin 56K2567
WIRE TO BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

WIRE TO BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number M80-7032722-ND 56K2567
Product Name Headers, Male Pins Wire To Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A3212-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details