HARWIN Board-Board Conn, Header, 63Way, 3Row; Connector Type Harwin M80-7026342

Description
BOARD-BOARD CONN, HEADER, 63WAY, 3ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:63RoHS Compliant: Yes
Description
BOARD-BOARD CONN, HEADER, 63WAY, 3ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:63RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 63Way, 3Row; Connector Type Harwin - 69K7312 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 63Way, 3Row; Connector Type Harwin
69K7312
Board-Board Conn, Header, 63Way, 3Row; Connector Type Harwin 69K7312
BOARD-BOARD CONN, HEADER, 63WAY, 3ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:63RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 63WAY, 3ROW; Connector Type:Board to Board; Connector Type:Board-to-Board; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:63RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69K7312
Product Name Board-Board Conn, Header, 63Way, 3Row; Connector Type Harwin
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
D-Sub Standard Board Mount - D25S33E6GX12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details