HARWIN Headers, Male Pins M80-7023642

Description
"Connector Header Through Hole 36 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 36 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - M80-7023642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7023642-ND
Headers, Male Pins M80-7023642-ND
"Connector Header Through Hole 36 position 0.079"" (2.00mm)"

"Connector Header Through Hole 36 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Conn, Header, 36Way, 3Row; Connector Systems Harwin - 69K7309 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 36Way, 3Row; Connector Systems Harwin
69K7309
Board-Board Conn, Header, 36Way, 3Row; Connector Systems Harwin 69K7309
BOARD-BOARD CONN, HEADER, 36WAY, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 36WAY, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-7023642
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-7023642
CONN HEADER VERT 36POS 2MM

CONN HEADER VERT 36POS 2MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-7023642-ND 69K7309 M80-7023642
Product Name Headers, Male Pins Board-Board Conn, Header, 36Way, 3Row; Connector Systems Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 120 volts 120 volts
Current Rating 2.2 amps 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10001204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details