HARWIN Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin M80-7022742

Description
BOARD-BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin - 69K7308 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin
69K7308
Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin 69K7308
BOARD-BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69K7308
Product Name Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data