HARWIN Headers, Male Pins M80-7006342

Description
"Connector Header Through Hole 63 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 63 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1955-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1955-ND
Headers, Male Pins 952-1955-ND
"Connector Header Through Hole 63 position 0.079"" (2.00mm)"

"Connector Header Through Hole 63 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector, Header, 63 Position, 3Row; Connector Systems Harwin - 69K7307 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 63 Position, 3Row; Connector Systems Harwin
69K7307
Board-Board Connector, Header, 63 Position, 3Row; Connector Systems Harwin 69K7307
BOARD-BOARD CONNECTOR, HEADER, 63 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:63Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 63 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:63Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1955-ND 69K7307
Product Name Headers, Male Pins Board-Board Connector, Header, 63 Position, 3Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Screw Connectors - 36-7693-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers