HARWIN Headers, Male Pins M80-7005122

Description
"Connector Header Through Hole 51 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 51 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - M80-7005122-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-7005122-ND
Headers, Male Pins M80-7005122-ND
"Connector Header Through Hole 51 position 0.079"" (2.00mm)"

"Connector Header Through Hole 51 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector, Header, 51 Position, 3Row; Connector Systems Harwin - 73H2833 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 51 Position, 3Row; Connector Systems Harwin
73H2833
Board-Board Connector, Header, 51 Position, 3Row; Connector Systems Harwin 73H2833
BOARD-BOARD CONNECTOR, HEADER, 51 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 51 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number M80-7005122-ND 73H2833
Product Name Headers, Male Pins Board-Board Connector, Header, 51 Position, 3Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-10401600AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details