HARWIN Headers, Male Pins M80-7004542

Description
"Connector Header Through Hole 45 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 45 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-2384-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2384-ND
Headers, Male Pins 952-2384-ND
"Connector Header Through Hole 45 position 0.079"" (2.00mm)"

"Connector Header Through Hole 45 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector, Header, 45 Position, 3Row; Connector Systems Harwin - 69K7305 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 45 Position, 3Row; Connector Systems Harwin
69K7305
Board-Board Connector, Header, 45 Position, 3Row; Connector Systems Harwin 69K7305
BOARD-BOARD CONNECTOR, HEADER, 45 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 45 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:45Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-2384-ND 69K7305
Product Name Headers, Male Pins Board-Board Connector, Header, 45 Position, 3Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104436-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details