"Connector Header Through Hole 36 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR, HEADER, 36 POSITION, 3ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1940-ND | 69K7304 |
| Product Name | Headers, Male Pins | Board-Board Connector, Header, 36 Position, 3Row; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 120 volts |