HARWIN Headers, Male Pins M80-7002742

Description
"Connector Header Through Hole 27 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 27 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-1909-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1909-ND
Headers, Male Pins 952-1909-ND
"Connector Header Through Hole 27 position 0.079"" (2.00mm)"

"Connector Header Through Hole 27 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin - 69K7303 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin
69K7303
Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin 69K7303
BOARD-BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 27 POSITION, 3ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1909-ND 69K7303
Product Name Headers, Male Pins Board-Board Connector, Header, 27 Position, 3Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99353-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details