HARWIN 13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P) M80-6812642P

Description
Double Row female connector, 26 (13+13) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 26 (13+13) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P) - M80-6812642P - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P)
M80-6812642P
13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P) M80-6812642P
Double Row female connector, 26 (13+13) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes, with Pick & Place caps. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 26 (13+13) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes, with Pick & Place caps.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-6812642P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-6812642P-ND
Headers, Receptacles, Female Sockets M80-6812642P-ND
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
13+13 Pos. Female Dil Vertical Smt Conn. For Latches (P+P) Rohs Compliant Harwin - 76Y4572 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil Vertical Smt Conn. For Latches (P+P) Rohs Compliant Harwin
76Y4572
13+13 Pos. Female Dil Vertical Smt Conn. For Latches (P+P) Rohs Compliant Harwin 76Y4572
13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P) RoHS Compliant: Yes

13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6812642P M80-6812642P-ND 76Y4572
Product Name 13+13 Pos. Female DIL Vertical SMT Conn. for Latches (P+P) Headers, Receptacles, Female Sockets 13+13 Pos. Female Dil Vertical Smt Conn. For Latches (P+P) Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51703-10600000ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers