HARWIN 10+10 Pos. Female DIL Vertical SMT Conn. for Latches M80-6812042

Description
Double Row female connector, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL Vertical SMT Conn. for Latches - M80-6812042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL Vertical SMT Conn. for Latches
M80-6812042
10+10 Pos. Female DIL Vertical SMT Conn. for Latches M80-6812042
Double Row female connector, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-3432-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3432-ND
Headers, Receptacles, Female Sockets 952-3432-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-6812042 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-6812042
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-6812042
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site
Header Connector,pcb Mount,plug,20 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin - 84K3205 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,20 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
84K3205
Header Connector,pcb Mount,plug,20 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin 84K3205
Header Connector,PCB Mount,PLUG,20 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,20 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-6812042 952-3432-ND M80-6812042 84K3205
Product Name 10+10 Pos. Female DIL Vertical SMT Conn. for Latches Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,20 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401603ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details