"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 16POS 0.079 GOLD SMD
8+8 Pos. Female DIL Vertical SMT Conn. for Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-6811645 | 952-3077-ND | M80-6811645 | 84K3200 |
| Product Name | 8+8 Pos. Female DIL Vertical SMT Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 8+8 Pos. Female Dil Vertical Smt Conn. For Latches Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 16 # | 16 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |