HARWIN 8+8 Pos. Female DIL Vertical SMT Conn. for Latches M80-6811642

Description
Double Row female connector, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL Vertical SMT Conn. for Latches - M80-6811642 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL Vertical SMT Conn. for Latches
M80-6811642
8+8 Pos. Female DIL Vertical SMT Conn. for Latches M80-6811642
Double Row female connector, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-6811642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-6811642-ND
Headers, Receptacles, Female Sockets M80-6811642-ND
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Header Connector,pcb Mount,plug,16 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin - 84K3199 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,16 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
84K3199
Header Connector,pcb Mount,plug,16 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin 84K3199
Header Connector,PCB Mount,PLUG,16 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,16 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6811642 M80-6811642-ND 84K3199
Product Name 8+8 Pos. Female DIL Vertical SMT Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mount,plug,16 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28494-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Circular Connector Assemblies - 2262-A22053-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Mounting Through Hole
View Details