"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 12POS 0.079 GOLD SMD
Header Connector,PCB Mount,PLUG,12 Contacts,SKT,0.079 Pitch,SURFACE MOUNT Terminal,LOCKING RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-6811242 | M80-6811242-ND | M80-6811242 | 84K3193 |
| Product Name | 6+6 Pos. Female DIL Vertical SMT Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,12 Contacts,skt,0.079 Pitch,surface Mount Terminal,locking Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 12 # | 12 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |