"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
DATAMATE L-TEK DIL FEMALE VERTIC
5+5 Pos. Female DIL Vertical SMT Conn. for Latches (T+R) RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-6811042R-ND | M80-6811042R | 76Y4561 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 5+5 Pos. Female Dil Vertical Smt Conn. For Latches (T+R) Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 120 volts | 120 volts |