HARWIN 5+5 Pos. Female DIL Vertical SMT Conn. for Latches M80-6811042

Description
Double Row female connector, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical SMT Conn. for Latches - M80-6811042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical SMT Conn. for Latches
M80-6811042
5+5 Pos. Female DIL Vertical SMT Conn. for Latches M80-6811042
Double Row female connector, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-3429-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3429-ND
Headers, Receptacles, Female Sockets 952-3429-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80-681 Series, Surface Mount, Receptacle, 10 Rohs Compliant Harwin - 51R6905 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80-681 Series, Surface Mount, Receptacle, 10 Rohs Compliant Harwin
51R6905
Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80-681 Series, Surface Mount, Receptacle, 10 Rohs Compliant Harwin 51R6905
Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80-681 Series, Surface Mount, Receptacle, 10 RoHS Compliant: Yes

Wire-To-Board Connector, Dual in Line, Datamate L-Tek M80-681 Series, Surface Mount, Receptacle, 10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6811042 952-3429-ND 51R6905
Product Name 5+5 Pos. Female DIL Vertical SMT Conn. for Latches Headers, Receptacles, Female Sockets Wire-To-Board Connector, Dual In Line, Datamate L-Tek M80-681 Series, Surface Mount, Receptacle, 10 Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details