HARWIN 4+4 Pos. Female DIL Vertical SMT Conn. for Latches M80-6810845

Description
Double Row female connector, 8 (4+4) x Surface Mount contacts - Gold finish on contact area and termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 8 (4+4) x Surface Mount contacts - Gold finish on contact area and termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL Vertical SMT Conn. for Latches - M80-6810845 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL Vertical SMT Conn. for Latches
M80-6810845
4+4 Pos. Female DIL Vertical SMT Conn. for Latches M80-6810845
Double Row female connector, 8 (4+4) x Surface Mount contacts - Gold finish on contact area and termination. If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 8 (4+4) x Surface Mount contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, clearance holes in PCB are required. Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-6810845-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-6810845-ND
Headers, Receptacles, Female Sockets M80-6810845-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
4+4 Way Female Vert Smt Rohs Compliant Harwin - 84K3188 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Way Female Vert Smt Rohs Compliant Harwin
84K3188
4+4 Way Female Vert Smt Rohs Compliant Harwin 84K3188
4+4 WAY FEMALE VERT SMT ROHS COMPLIANT: YES

4+4 WAY FEMALE VERT SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6810845 M80-6810845-ND 84K3188
Product Name 4+4 Pos. Female DIL Vertical SMT Conn. for Latches Headers, Receptacles, Female Sockets 4+4 Way Female Vert Smt Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26824-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details