"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 8POS 0.079 GOLD SMD
4+4 POS. FEMALE DIL VERTICAL SMT CONN. FOR LATCHE ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-6810842 | M80-6810842-ND | M80-6810842 | 09AK5982 |
| Product Name | 4+4 Pos. Female DIL Vertical SMT Conn. for Latches | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 4+4 Pos. Female Dil Vertical Smt Conn. For Latche Rohs Compliant Harwin |
| Gender | Female / Jack | |||
| Current Rating | 3.3 amps | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 8 # | 8 # | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |