HARWIN 17+17 Pos. Male DIL Horizontal SMT Conn. Latches M80-6663442

Description
Double Row, 34 (17+17) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 34 (17+17) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Horizontal SMT Conn. Latches - M80-6663442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Horizontal SMT Conn. Latches
M80-6663442
17+17 Pos. Male DIL Horizontal SMT Conn. Latches M80-6663442
Double Row, 34 (17+17) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 34 (17+17) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2101-ND
Headers, Male Pins 952-2101-ND
"Connector Header Surface Mount, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
17+17 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin - 75M4996 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin
75M4996
17+17 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin 75M4996
17+17 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: Yes

17+17 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6663442 952-2101-ND 75M4996
Product Name 17+17 Pos. Male DIL Horizontal SMT Conn. Latches Headers, Male Pins 17+17 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details