"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"
13+13 Male Horiz SMT Datamate Latched RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-6662622 | M80-6662622-ND | 39M3450 |
| Product Name | 13+13 Pos. Male DIL Horizontal SMT Conn. Latches | Headers, Male Pins | 13+13 Male Horiz Smt Datamate Latched Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 26 # | 26 # |