"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"
10+10 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-6662042 | 952-2099-ND | 75M4993 |
| Product Name | 10+10 Pos. Male DIL Horizontal SMT Conn. Latches | Headers, Male Pins | 10+10 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 20 # | 20 # |