HARWIN 8+8 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661622

Description
Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Horizontal SMT Conn. Latches - M80-6661622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Horizontal SMT Conn. Latches
M80-6661622
8+8 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661622
Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 16 (8+8) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-6661622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-6661622-ND
Headers, Male Pins M80-6661622-ND
"Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
8+8 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin - 75M4988 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin
75M4988
8+8 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin 75M4988
8+8 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: No

8+8 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-6661622
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-6661622
CONN HEADER SMD R/A 16POS 2MM

CONN HEADER SMD R/A 16POS 2MM

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-6661622 M80-6661622-ND 75M4988 M80-6661622
Product Name 8+8 Pos. Male DIL Horizontal SMT Conn. Latches Headers, Male Pins 8+8 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details