HARWIN 7+7 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661422

Description
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal SMT Conn. Latches - M80-6661422 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal SMT Conn. Latches
M80-6661422
7+7 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661422
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-6661422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-6661422-ND
Headers, Male Pins M80-6661422-ND
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-6661422
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-6661422
CONN HEADER SMD R/A 14POS 2MM

CONN HEADER SMD R/A 14POS 2MM

Supplier's Site
7+7 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin - 75M4986 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin
75M4986
7+7 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin 75M4986
7+7 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: No

7+7 Pos. Male DIL Horizontal SMT Conn. Latches RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-6661422 M80-6661422-ND M80-6661422 75M4986
Product Name 7+7 Pos. Male DIL Horizontal SMT Conn. Latches Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 7+7 Pos. Male Dil Horizontal Smt Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data