HARWIN 6+6 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661242

Description
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal SMT Conn. Latches - M80-6661242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal SMT Conn. Latches
M80-6661242
6+6 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661242
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2586-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2586-ND
Headers, Male Pins 952-2586-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Harwin - 75M4985 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Harwin
75M4985
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Harwin 75M4985
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Datamate L-Tek M80 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Datamate L-Tek M80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6661242 952-2586-ND 75M4985
Product Name 6+6 Pos. Male DIL Horizontal SMT Conn. Latches Headers, Male Pins Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Headers, Receptacles, Female Sockets - 2262-A79652-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details