HARWIN 5+5 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661042

Description
Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal SMT Conn. Latches - M80-6661042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal SMT Conn. Latches
M80-6661042
5+5 Pos. Male DIL Horizontal SMT Conn. Latches M80-6661042
Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 10 (5+5) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2098-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2098-ND
Headers, Male Pins 952-2098-ND
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-M80-6661042
SMD Electronic Connector 314-M80-6661042
Conn Datamate M 10 POS 2mm Solder RA SMD Tube Product overview: M80-6661042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-6661042 can be used for catalog matching and distributor lookup.

Conn Datamate M 10 POS 2mm Solder RA SMD Tube Product overview: M80-6661042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-6661042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin - 74M3474 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
74M3474
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin 74M3474
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-6661042 952-2098-ND 314-M80-6661042 74M3474
Product Name 5+5 Pos. Male DIL Horizontal SMT Conn. Latches Headers, Male Pins SMD Electronic Connector Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data