HARWIN 3+3 Pos. Male DIL Horizontal SMT Conn. Latches M80-6660642

Description
Double Row, 6 (3+3) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 6 (3+3) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal SMT Conn. Latches - M80-6660642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal SMT Conn. Latches
M80-6660642
3+3 Pos. Male DIL Horizontal SMT Conn. Latches M80-6660642
Double Row, 6 (3+3) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 6 (3+3) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2096-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2096-ND
Headers, Male Pins 952-2096-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-6660642 952-2096-ND
Product Name 3+3 Pos. Male DIL Horizontal SMT Conn. Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Headers, Male Pins - A26848-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details