"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"
Wire-To-Board Connector, Right Angle, Datamate L-Tek M80-66 Series, Surface Mount, Plug, 26, 2 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-6652642-ND | 75M4973 |
| Product Name | Headers, Male Pins | Wire-To-Board Connector, Right Angle, Datamate L-Tek M80-66 Series, Surface Mount, Plug, 26, 2 Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Plug | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 800 volts |