HARWIN 10+10 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6652042

Description
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches - M80-6652042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches
M80-6652042
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6652042
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-6652042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-6652042-ND
Headers, Male Pins M80-6652042-ND
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
10+10 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin - 75M4972 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin
75M4972
10+10 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin 75M4972
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes

10+10 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6652042 M80-6652042-ND 75M4972
Product Name 10+10 Pos. Male DIL Horizontal SMT Conn. No Latches Headers, Male Pins 10+10 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10204802AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details