HARWIN 10+10 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6652022

Description
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches - M80-6652022 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches
M80-6652022
10+10 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6652022
Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 20 (10+10) x Surface Mount contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-6652022-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-6652022-ND
Headers, Male Pins M80-6652022-ND
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-6652022 M80-6652022-ND
Product Name 10+10 Pos. Male DIL Horizontal SMT Conn. No Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details