HARWIN 7+7 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6651442

Description
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal SMT Conn. No Latches - M80-6651442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal SMT Conn. No Latches
M80-6651442
7+7 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6651442
Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 14 (7+7) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3425-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3425-ND
Headers, Male Pins 952-3425-ND
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin - 75M4966 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin
75M4966
7+7 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin 75M4966
7+7 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes

7+7 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-6651442 952-3425-ND 75M4966
Product Name 7+7 Pos. Male DIL Horizontal SMT Conn. No Latches Headers, Male Pins 7+7 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PwrBlade ® - 51915-135LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Headers, Male Pins - A28487-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details