HARWIN 6+6 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6651242

Description
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal SMT Conn. No Latches - M80-6651242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal SMT Conn. No Latches
M80-6651242
6+6 Pos. Male DIL Horizontal SMT Conn. No Latches M80-6651242
Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x Surface Mount contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). Packaged in tubes.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-6651242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-6651242-ND
Headers, Male Pins M80-6651242-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-6651242
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-6651242
CONN HEADER SMD R/A 12POS 2MM

CONN HEADER SMD R/A 12POS 2MM

Supplier's Site
6+6 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin - 75M4964 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin
75M4964
6+6 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin 75M4964
6+6 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes

6+6 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-6651242 M80-6651242-ND M80-6651242 75M4964
Product Name 6+6 Pos. Male DIL Horizontal SMT Conn. No Latches Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6+6 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Plug Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data