"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
4+4 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-6650842 | 952-1923-ND | 75M4960 |
| Product Name | 4+4 Pos. Male DIL Horizontal SMT Conn. No Latches | Headers, Male Pins | 4+4 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 8 # | 8 # |