"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
CONN HEADER SMD R/A 6POS 2MM
3+3 Pos. Male DIL Horizontal SMT Conn. No Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-6650642 | M80-6650642-ND | M80-6650642 | 75M4958 |
| Product Name | 3+3 Pos. Male DIL Horizontal SMT Conn. No Latches | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 3+3 Pos. Male Dil Horizontal Smt Conn. No Latches Rohs Compliant Harwin |
| Gender | Male / Plug | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 6 # | 6 # | ||
| Connector Type | Header Connector; Plug | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |