HARWIN 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-6132045

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-6132045 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-6132045
10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-6132045
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-6132045-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-6132045-ND
Free Hanging, Panel Mount M80-6132045-ND
20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
10+10 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 52X6749 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
52X6749
10+10 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 52X6749
10+10 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

10+10 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-6132045 M80-6132045-ND 52X6749
Product Name 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 10+10 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details