HARWIN 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-6131645

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-6131645 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-6131645
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-6131645
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 16 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-6131645-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-6131645-ND
Free Hanging, Panel Mount M80-6131645-ND
16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
8+8 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 31M9191 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
31M9191
8+8 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 31M9191
8+8 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

8+8 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-6131645 M80-6131645-ND 31M9191
Product Name 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 8+8 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details