HARWIN 5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit, for Latches, Gold M80-6131045

Description
Complete kit: Female receptacle Single Row straight cable housing and 10 straight signal contacts (5+5). Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Single Row straight cable housing and 10 straight signal contacts (5+5). Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit, for Latches, Gold - M80-6131045 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit, for Latches, Gold
M80-6131045
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit, for Latches, Gold M80-6131045
Complete kit: Female receptacle Single Row straight cable housing and 10 straight signal contacts (5+5). Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches. Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Single Row straight cable housing and 10 straight signal contacts (5+5). Housing manufactured with high-temperature plastic, resists to 295°C. Compatible connector housing style for mating to male plug connectors with latches.
  • Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
5+5 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0077 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0077
5+5 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0077
5+5 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

5+5 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-6131045 76X0077
Product Name 5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit, for Latches, Gold 5+5 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Minitek ® - 10065491-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers