HARWIN 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-6130645

Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches - M80-6130645 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches
M80-6130645
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches M80-6130645
Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Double Row housing (using high-temperature plastic, resists to 295°C), 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-6130645-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-6130645-ND
Free Hanging, Panel Mount M80-6130645-ND
6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0075 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0075
3+3 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0075
3+3 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

3+3 Pos. Female DIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-6130645 M80-6130645-ND 76X0075
Product Name 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 3+3 Pos. Female Dil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M-2515-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers