HARWIN 7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-6110745

Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches - M80-6110745 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches
M80-6110745
7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches M80-6110745
Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 7 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: Single Row housing (using high-temperature plastic, resists to 295°C), 7 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-6110745-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-6110745-ND
Free Hanging, Panel Mount M80-6110745-ND
7 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

7 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
7 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin - 76X0073 - Newark, An Avnet Company
Chicago, IL, United States
7 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
76X0073
7 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin 76X0073
7 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

7 Pos. Female SIL 22AWG Cable Conn. Kit for Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-6110745 M80-6110745-ND 76X0073
Product Name 7 Pos. Female SIL 22 AWG Cable Conn. Kit, for Latches Free Hanging, Panel Mount 7 Pos. Female Sil 22Awg Cable Conn. Kit For Latches Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Free Hanging, Panel Mount - 2262-A24002-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details